EN
  • EN
  • DE

MBM29F800BA-90PF-SFLE1

Part No MBM29F800BA-90PF-SFLE1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Description NOR Flash Parallel 5V 8M-bit 1M x 8/512K x 16 90ns
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542320070, 8542320070
Win Source Part Number 981500-MBM29F800BA-90PF-SFLE1
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBM29F800BA-90PF-SFLE1 CAD Model

Description

The MBM29F800BA-90PF-SFLE1 is an 8 Mbit (1M x 8 bit) Flash Memory device manufactured by Cypress Semiconductor Corp. This is a NOR-type flash memory, which is commonly used for storing firmware, boot code, and other data that requires fast read access. The 90 in the part number typically refers to the access time in nanoseconds.

Applications:

  • Embedded Systems: Used for storing firmware and boot code in embedded systems.
  • Networking Equipment: Stores configuration data and boot images in routers, switches, and other networking devices.
  • Industrial Control Systems: Employed for storing program code and data in industrial controllers and automation equipment.
  • Consumer Electronics: Used in digital cameras, MP3 players, and other portable devices for storing firmware and user data.

Features:

  • 8 Mbit (1M x 8) Memory Organization: Provides 1 megabyte of storage capacity.
  • NOR Flash Memory: Offers fast random read access, making it suitable for code execution directly from flash.
  • 90 ns Access Time: Specifies the maximum time required to access data from the memory.
  • Sector Erase Capability: Allows for selective erasure of memory sectors, improving programming efficiency.
  • Single Power Supply: Operates from a single voltage supply.

Benefits:

  • Fast Read Access: Enables quick code execution and data retrieval.
  • Non-Volatile Storage: Retains data even when power is removed.
  • In-System Programmability: Allows for updating the memory content without removing the device from the system.
  • High Reliability: Cypress flash memories are known for their robust performance and data retention.

Additional Details:

This Flash memory device is designed to operate over a wide temperature range, making it suitable for various environmental conditions. It supports multiple programming and erase cycles, ensuring long-term reliability. The device typically comes in a package suitable for surface mounting on PCBs. Refer to the datasheet for specific details on programming algorithms, timing characteristics, and environmental ratings.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess