EN
  • EN
  • DE

AD8226ARZ-RL7

Part No AD8226ARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 088361-AD8226ARZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AD8226ARZ-RL7 CAD Model

Description

Analog Devices Inc. AD8226ARZ-RL7 Instrumentation Amplifier

The AD8226ARZ-RL7 is a high-performance instrumentation amplifier designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This device is particularly well-suited for applications requiring accurate and stable signal amplification, such as medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • Wide Supply Range: The AD8226 operates with a single supply voltage ranging from 2.7 V to 36 V, or dual supplies of ±1.35 V to ±18 V. This wide range allows for flexibility in various applications and system designs.
  • Gain Set with One External Resistor: Gain can be configured easily with a single external resistor, which provides design simplicity and convenience. The gain range is from 1 to 1000, giving designers the ability to tailor the device to their specific requirements.
  • Low Offset Voltage: The AD8226 features a low input offset voltage, which helps maintain signal fidelity by minimizing error and noise.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 80 dB to 10 kHz for G = 1, the AD8226 effectively rejects interference and noise that is common to both input lines, making it ideal for noisy environments.
  • Robust Industrial Temperature Range: The device operates reliably over an industrial temperature range of -40°C to +125°C, ensuring consistent performance in a variety of harsh conditions.

Applications

  • Medical instrumentation such as ECG and non-invasive blood pressure monitors.
  • Industrial process controls including temperature and pressure measurement systems.
  • Precision data acquisition systems for scientific and engineering applications.
  • Automotive sensor signal conditioning.
  • Strain gauges and load cells for weight and force measurement.

The AD8226ARZ-RL7 comes in a compact SOIC package and is part of the reel, denoted by the suffix RL7, which indicates packaging suitable for automated assembly processes. Analog Devices Inc. provides comprehensive technical support and documentation, making it easier for engineers to integrate the AD8226 into their designs. With its combination of features, the AD8226ARZ-RL7 stands out as a versatile and reliable choice for precision amplification needs.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7686 $51.2894
61+ $1.6567 $101.0587
94+ $1.6007 $150.4658
135+ $1.4888 $200.9880
175+ $1.4328 $250.7400
218+ $1.3769 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess