The MB9AFA32NPMC-G-SNE2 is a 32-bit microcontroller from the Fujitsu (now Cypress Semiconductor/Infineon) FM3 family, built around the ARM Cortex-M3 core. It is designed for a wide range of embedded applications requiring efficient processing, low power consumption, and a rich set of peripherals.
Applications:
- Industrial control systems: Used in programmable logic controllers (PLCs), motor control, and sensor interfaces.
- Home appliances: Employed in smart appliances, including washing machines, refrigerators, and air conditioners.
- Medical devices: Utilized in portable medical equipment, patient monitoring systems, and diagnostic devices.
- Automotive applications: Found in body control modules (BCMs), instrument clusters, and infotainment systems.
- Consumer electronics: Used in digital cameras, portable media players, and gaming consoles.
Features:
- ARM Cortex-M3 Core: Provides efficient 32-bit processing capabilities.
- High-Performance: Offers a clock speed up to 40 MHz for demanding applications.
- Flash Memory: Includes 256 KB of embedded flash memory for program storage.
- SRAM Memory: Features 32 KB of SRAM for data storage and processing.
- Rich Peripheral Set: Includes UART, SPI, I2C, CAN, and ADC interfaces.
Benefits:
- High Performance: Enables complex algorithm execution and real-time processing.
- Low Power Consumption: Optimizes power consumption for battery-powered applications.
- Flexible Connectivity: Supports a wide range of communication protocols.
- Simplified Development: Compatible with industry-standard ARM development tools.
- Cost-Effective: Offers a competitive price-performance ratio.
Technical Specifications: The MB9AFA32NPMC-G-SNE2 operates from a supply voltage range of 2.7V to 5.5V. It has a wide operating temperature range. The package is typically a LQFP (Low-profile Quad Flat Package). Refer to the Cypress/Infineon datasheet for precise specifications, including pinout information, electrical characteristics, and memory map details.