EN
  • EN
  • DE

MB95F698KPMC-G-UNE

Part No MB95F698KPMC-G-UNE
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830222-MB95F698KPMC-G-UNE
Ultra Librarian 3D Model Ultra Librarian MB95F698KPMC-G-UNE CAD Model

Description

The MB95F698KPMC-G-UNE is a microcontroller manufactured by Cypress Semiconductor Corp. as part of the F2MC-8FX family. These microcontrollers are typically used in embedded systems, offering a blend of low power consumption, integrated peripherals, and a cost-effective architecture. The suffix 'KPMC-G-UNE' indicates a specific package, configuration, or feature set within the MB95F698K series.

Applications

  • Home Appliances: Control of various functions in washing machines, refrigerators, and microwave ovens.
  • Consumer Electronics: Use in remote controls, toys, and other battery-powered devices.
  • Industrial Control: Implementation in basic control systems for industrial equipment and machinery.
  • Automotive Accessories: Control of various automotive components and systems (e.g., lighting, sensors).

Features

  • F2MC-8FX CPU Core: Cypress's 8-bit microcontroller core, designed for efficient processing.
  • Flash Memory: On-chip flash memory for program storage (refer to the datasheet for size).
  • SRAM: On-chip SRAM for data storage (refer to the datasheet for size).
  • Timers: Multiple timers and counters for precise timing, PWM generation, and event counting.
  • UART: Universal Asynchronous Receiver/Transmitter for serial communication.
  • I2C: Inter-Integrated Circuit interface for communication with I2C peripherals.
  • SPI: Serial Peripheral Interface for communication with SPI peripherals.
  • ADC: Analog-to-Digital Converter for converting analog signals into digital data.
  • GPIO: General Purpose Input/Output pins for flexible interfacing with external components.

Benefits

  • Low Power Consumption: Designed for energy-efficient operation in battery-powered applications.
  • Versatile: Suitable for a wide range of embedded control applications.
  • Integrated Peripherals: Reduces external component count, simplifying design and lowering cost.
  • Easy Development: Supports standard programming languages and development tools.

Additional Details

The MB95F698KPMC-G-UNE typically operates at 3.3V or 5V. It is available in a surface-mount package. The operating temperature range is typically -40°C to +85°C. Consult the official Cypress Semiconductor datasheet for detailed specifications, including memory size, pinout diagrams, and electrical characteristics. Programming is commonly done using C or assembly language. Cypress provides development tools to facilitate software development. Proper ESD handling during assembly and programming is essential. The exact characteristics related to the 'KPMC-G-UNE' designation should be verified with the component's datasheet from Cypress.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5639 $62.5560
95+ $1.2832 $121.9040
140+ $1.2428 $173.9920
195+ $1.2024 $234.4680
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess