EN
  • EN
  • DE

MB90F831PF-G-SPE1

Part No MB90F831PF-G-SPE1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU MICOM FLASH 100QFP / series Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Cypress Semiconductor Corp
Package Tray
Product Status Obsolete
Base Product Number MB90F831
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 66
Win Source Part Number 1076183-MB90F831PF-G-SPE1
Ultra Librarian 3D Model Ultra Librarian MB90F831PF-G-SPE1 CAD Model

Description

The MB90F831PF-G-SPE1 is a 16-bit microcontroller manufactured by Cypress Semiconductor. It belongs to the F²MC-16LX family and is designed for embedded control applications requiring high performance and sophisticated peripheral functions. This microcontroller combines a powerful CPU core with a rich set of on-chip peripherals, making it suitable for a variety of industrial and consumer applications.

Applications

  • Industrial control systems: Implementing control algorithms for machinery and automation equipment.
  • Motor control: Managing the speed and torque of electric motors in appliances and industrial drives.
  • Automotive applications: Controlling various functions within vehicles, such as body control modules and sensor interfaces.
  • Consumer electronics: Powering smart appliances, home automation systems, and other embedded devices.

Features

  • 16-bit F²MC-16LX CPU core: Delivers high-performance processing for demanding control applications.
  • On-chip Flash memory: Allows for easy program storage and updates.
  • SRAM: Provides fast access memory for data processing.
  • Timers and counters: Enable precise timing and counting functions for control algorithms.
  • A/D converters: Allow for analog signal acquisition from sensors and other sources.
  • Serial communication interfaces (UART, SPI, I²C): Facilitate communication with other devices and systems.
  • Input/output ports: Provide versatile interfaces for connecting to external hardware.
  • PWM outputs: Allow for precise control of power delivery to external devices.

Benefits

  • High performance: The 16-bit CPU core allows for executing complex control algorithms efficiently.
  • Integrated peripherals: Reduce the need for external components, simplifying system design and lowering cost.
  • Programmability: Flash memory allows for easy program updates and customization.
  • Versatile communication interfaces: Enable seamless integration with other devices and systems.
  • Low power consumption: Suitable for battery-powered applications.
  • Robust design: Provides reliable operation in harsh environments.

Additional Details

The MB90F831PF-G-SPE1 microcontroller operates within a specific voltage range, typically between 3V and 5.5V. It is packaged in a QFP (Quad Flat Package) which is suitable for surface mount technology. The operating temperature range is typically -40°C to +85°C, making it suitable for industrial environments. Detailed specifications, including memory size, clock speed, and pinout diagrams, are available in the official Cypress Semiconductor datasheet.

This microcontroller is often used in applications requiring real-time control, data acquisition, and communication. Its comprehensive feature set and robust design make it a reliable choice for various embedded systems.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess