EN
  • EN
  • DE

AD5171BRJ50-RL7

Part No AD5171BRJ50-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT OTP 50K SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Taper Logarithmic
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 50k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 2.7V ~ 5.5V
Temperature Coefficient (Typ) 35ppm/°C
Mounting Type Surface Mount
Supplier Device Package SOT-23-8
Package / Case SOT-23-8
Temperature Range - Operating -40°C ~ 125°C
Base Product Number AD5171
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553220-AD5171BRJ50-RL7
Ultra Librarian 3D Model Ultra Librarian AD5171BRJ50-RL7 CAD Model

Description

Analog Devices AD5171BRJ50-RL7 Digital Potentiometer

The AD5171BRJ50-RL7 from Analog Devices Inc. is a digital potentiometer that offers a compact and precise solution for adjusting resistance values electronically. This particular model is designed to replace mechanical potentiometers and trimmers in applications where digital control allows for more flexibility and reliability.

Featuring a 50kΩ end-to-end resistance, the AD5171 comes in a small SOT-23-8 package, making it suitable for space-constrained applications. This device utilizes a single-supply 2.7V to 5.5V, which allows it to be used in a wide range of systems, including portable and battery-powered devices.

With an I²C-compatible interface, the AD5171BRJ50-RL7 allows for easy communication with microcontrollers and other digital systems. Users can program the resistance setting with 64 positions, which provides a fine resolution for precise adjustment. The non-volatile memory (EEPROM) ensures that the last programmed resistance setting is retained, even after the device is powered down, eliminating the need for recalibration at each startup.

Key features of the AD5171BRJ50-RL7 include:

  • 50kΩ end-to-end resistance
  • 64-position resolution
  • Non-volatile memory to retain settings
  • I²C-compatible serial interface
  • Single-supply operation from 2.7V to 5.5V
  • Compact SOT-23-8 package

This digital potentiometer is ideal for applications such as:

  • Adjustable power supplies
  • LCD screen calibration
  • Audio control
  • Automotive electronics
  • Industrial control systems

The AD5171BRJ50-RL7 offers designers a high degree of control and reliability, which is essential in modern electronic systems. Analog Devices Inc. is known for its high-quality components, and this digital potentiometer is no exception, providing both performance and durability for a wide array of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess