EN
  • EN
  • DE

MB90F553APF-G-CE1

Part No MB90F553APF-G-CE1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - series Microcontroller IC - - - - -
Manufacturer Cypress Semiconductor Corp
Package Bulk
Part Status Obsolete
Family Name MB90F553
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882915-MB90F553APF-G-CE1
Ultra Librarian 3D Model Ultra Librarian MB90F553APF-G-CE1 CAD Model

Description

The MB90F553APF-G-CE1 is a 16-bit microcontroller unit (MCU) from Cypress Semiconductor's F²MC-16LX family. It is designed for a broad range of embedded control applications demanding high performance and rich peripheral integration.

Applications

  • Automotive Systems: Suitable for automotive body control modules, instrument clusters, and HVAC systems.
  • Industrial Automation: Employed in industrial motor control, programmable logic controllers (PLCs), and factory automation equipment.
  • Home Appliances: Used in advanced home appliances such as washing machines, refrigerators, and air conditioners.

Features

  • CPU Core: Utilizes a powerful 16-bit F²MC-16LX CPU core for high-speed instruction execution.
  • On-Chip Memory: Incorporates Flash memory for program storage and RAM for data processing.
  • Timers: Features multiple timers and counters, providing versatile timing functions such as input capture and output compare.
  • Communication Interfaces: Supports UART, CSI, and I²C serial communication interfaces for connecting to various external devices.
  • Analog-to-Digital Converter (ADC): Integrated high-resolution ADC for precise analog signal measurement.
  • I/O Ports: Provides general-purpose input/output (GPIO) ports for flexible interfacing with external components.
  • Interrupt Controller: Advanced interrupt controller for efficient handling of real-time events.
  • Low-Power Modes: Offers various power-saving modes to minimize power consumption in battery-powered applications.

Benefits

  • High Performance: Enables rapid and efficient execution of complex control algorithms.
  • Integrated Peripherals: Reduces the need for external components, saving board space and system costs.
  • Versatile Communication: Facilitates seamless communication with other devices through multiple communication interfaces.
  • Precise Measurement: Accurate analog signal measurement using the integrated high-resolution ADC.
  • Low Power Consumption: Extends battery life in portable and energy-sensitive applications.
  • Simplified Development: Supported by comprehensive development tools and resources for easy integration.

Additional Details

The MB90F553APF-G-CE1 is designed to operate within a specified voltage and temperature range, making it suitable for harsh industrial and automotive environments. It comes in a compact package that facilitates integration into space-constrained applications. Complete technical specifications including operating frequency, memory sizes, and I/O configurations can be found in the product datasheet.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $207.1429 $207.1429
2+ $185.7143 $371.4286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess