EN
  • EN
  • DE

MB90F362TESPMCR-G-JNE1

Part No MB90F362TESPMCR-G-JNE1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description MCU 16-bit F2MC-16LX CISC 64KB Flash 5V Automotive 48-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542310000, 8542310000
Win Source Part Number 1076210-MB90F362TESPMCR-G-JNE1
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB90F362TESPMCR-G-JNE1 CAD Model

Description

The MB90F362TESPMCR-G-JNE1 is a 16-bit microcontroller from Cypress Semiconductor, belonging to the F²MC-16LX family. It's designed for embedded control applications requiring high-performance processing and a rich set of peripheral functions. This particular microcontroller is well-suited for automotive and industrial applications where precise control and communication are essential.

Applications

  • Automotive Body Control Modules (BCM): Managing various vehicle functions such as lighting, wipers, and door locks.
  • Industrial Motor Control: Controlling the speed and position of motors in various industrial applications.
  • Power Inverters: Managing power conversion in solar inverters and other power electronic systems.
  • HVAC Systems: Controlling temperature and airflow in heating, ventilation, and air conditioning systems.

Features

  • 16-bit F²MC-16LX CPU core: Delivers high-performance processing for demanding control applications.
  • On-chip Flash memory: Enables easy program storage and updates.
  • SRAM: Provides fast access memory for data processing.
  • Advanced timers: Include input capture, output compare, and PWM generation capabilities.
  • A/D converters: Allows for analog signal acquisition from sensors and other sources.
  • Serial communication interfaces (UART, SPI, I²C): Facilitate communication with other devices and systems.
  • CAN interface: Supports Controller Area Network communication for automotive applications.
  • LIN interface: Supports Local Interconnect Network communication.
  • Input/output ports: Provide versatile interfaces for connecting to external hardware.

Benefits

  • High performance: Enables the efficient execution of complex control algorithms.
  • Integrated peripherals: Reduces the need for external components, simplifying system design.
  • CAN and LIN interfaces: Facilitates robust communication in automotive and industrial networks.
  • Programmability: Allows for easy program updates and customization via Flash memory.
  • Low power consumption: Suitable for battery-powered and energy-efficient applications.
  • Robust design: Provides reliable operation in harsh environments.

Additional Details

The MB90F362TESPMCR-G-JNE1 microcontroller typically operates with a voltage range of 3V to 5.5V. It is generally available in a QFP (Quad Flat Package) or similar package suitable for surface mount technology. The operating temperature range is typically from -40°C to +85°C, making it suitable for industrial environments. For detailed specifications, including memory size, clock speed, and pinout diagrams, please refer to the official Cypress Semiconductor datasheet for this part number.

This microcontroller is a popular choice for applications requiring real-time control, data acquisition, and robust communication capabilities. Its comprehensive feature set and reliable design make it suitable for a wide range of embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess