EN
  • EN
  • DE

MB90F025FPMT-GSE1

Part No MB90F025FPMT-GSE1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC Mcu Flash MICOM-0.35 120LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1014756-MB90F025FPMT-GSE1
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB90F025FPMT-GSE1 CAD Model

Description

The MB90F025FPMT-GSE1 is a 16-bit microcontroller manufactured by Cypress Semiconductor (now Infineon Technologies). It belongs to the F2MC-16LX family, known for its high performance and rich set of peripherals, making it suitable for a wide range of embedded control applications. The “GSE1” designation indicates a specific production lot or version of the device.

Applications

  • Automotive systems (e.g., body control, dashboard control)
  • Industrial control (e.g., motor control, process control)
  • Home appliances
  • Office automation equipment
  • Consumer electronics

Features

  • 16-bit F2MC-16LX CPU: Delivers high-performance processing for demanding control applications.
  • On-chip Flash Memory: Provides reprogrammable non-volatile memory for storing program code.
  • On-chip SRAM: Offers fast data access for real-time operations.
  • Timers/Counters: Allow precise timing and event management.
  • A/D Converter (ADC): Converts analog signals to digital for processing.
  • D/A Converter (DAC): Converts digital signals to analog for control.
  • Serial Communication Interfaces (UART, SPI, I2C): Enable communication with various external devices.
  • CAN Interface: Supports Controller Area Network (CAN) communication for automotive and industrial applications.

Benefits

  • High Performance: 16-bit CPU provides sufficient processing power for complex control algorithms.
  • Flexibility: Reprogrammable Flash memory allows for easy firmware updates and customization.
  • Connectivity: A wide range of communication interfaces supports various system architectures.
  • Reduced System Cost: Integrated peripherals reduce the need for external components.
  • Robustness: Designed for reliable operation in harsh environments.

Additional Details

The MB90F025FPMT-GSE1 typically operates with a 5V power supply. The amount of Flash and SRAM memory will depend on the specific configuration of the device. The FPMT indicates the package type, which is likely a QFP (Quad Flat Package). Programming can be done using a JTAG interface or a dedicated programming tool. Consult the device datasheet for detailed information on memory sizes, pin configurations, electrical characteristics, and programming procedures. Refer to the product datasheet for detailed programming and usage instructions. The “GSE1” might refer to a specific manufacturing process or testing grade.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess