EN
  • EN
  • DE

CYUSB3326-88LTXC

Part No CYUSB3326-88LTXC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC USB 3.0 HUB 6-PORT 88QFN / Low Speed/Full Speed/High Speed/Super Speed USB Hub Controller USB 3.0 1.2V/3.3V Tray 88-Pin QFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series HX3
Packaging Tray
Applications USB 3.0 Hub Controller
Core Processor ARM Cortex-M0
Program Memory Type ROM (32 kB)
Controller Series CYUSB
RAM Size 16K x 8
Interface GPIO, I2C
Number of I/O 10
Operating Supply Voltage 1.14 V ~ 1.26 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 88-TFQFN Exposed Pad
Manufacturer Package 88-QFN (10x10)
Win Source Part Number 772216-CYUSB3326-88LTXC
Popularity Medium
Supply and Demand Status Limited
Family Name CYUSB332
Introduction Date February 25, 2014
ECCN 5A991.g
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CYUSB3326-88LTXC CAD Model

Description

The CYUSB3326-88LTXC is a USB 3.0 Hub Controller IC from Cypress Semiconductor Corp.

  • Core Processor: ARM Cortex-M0
  • Program Memory Type: ROM (32 kB)
  • RAM Size: 16K x 8
  • Operating Supply Voltage: 1.14 V ~ 1.26 V
  • I/O: 10
  • Interface: GPIO, I2C
  • Package: 88-TFQFN Exposed Pad
  • Operating Temperature Range: 0°C to 70°C

You May Also Be Interested in

Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Microchip Technology
IC MCU FLASH 4K TX 315MHZ 24SSOP /
Need more? Email Us
Infineon Technologies
IC SECURITY CTRLR 16BIT M5.2 /
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Microchip Technology
IC MEC 192K SRAM 128VTQFP /
Need more? Email Us
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1652 $61.9824
28+ $4.2389 $118.6892
43+ $4.1060 $176.5580
59+ $3.9732 $234.4188
76+ $3.8415 $291.9540
101+ $3.4442 $347.8642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess