EN
  • EN
  • DE

CYPD3120-40LQXIES

Part No CYPD3120-40LQXIES
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054472-CYPD3120-40LQXIES
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CYPD3120-40LQXIES CAD Model

Description

The CYPD3120-40LQXIES is a USB Type-C port controller from Cypress Semiconductor. It's designed to manage the power delivery (PD) and data communication over a USB Type-C connection. This controller integrates several key functions, including USB PD negotiation, power source/sink control, and data role management. Its target applications include laptops, tablets, smartphones, power adapters, and docking stations.

Applications

  • Laptops and Tablets: Manages power delivery and data transfer over USB Type-C ports.
  • Smartphones: Enables fast charging and data communication.
  • Power Adapters: Implements USB PD protocols for efficient power delivery.
  • Docking Stations: Controls USB Type-C ports for connecting peripherals and displays.
  • USB Hubs: Manages power and data flow between connected devices.

Features

  • USB Type-C and Power Delivery (PD) Support: Complies with the latest USB Type-C and PD specifications.
  • Integrated Microcontroller: Features an ARM Cortex-M0 core for protocol management and custom logic.
  • Power Source/Sink Control: Automatically negotiates power contracts and controls power flow.
  • Data Role Management: Supports dual-role port (DRP) functionality for flexible connectivity.
  • Over-Voltage and Over-Current Protection: Provides robust protection against electrical faults.
  • Firmware Upgradability: Allows for future updates and feature enhancements.

Benefits

  • Simplified USB Type-C Implementation: Reduces complexity and accelerates development of USB Type-C products.
  • Optimized Power Delivery: Enables efficient and safe power transfer between devices.
  • Flexible Connectivity: Supports various USB Type-C roles and configurations.
  • Enhanced System Reliability: Integrated protection features ensure robust operation.
  • Future-Proof Design: Firmware upgradability allows for adaptation to evolving standards.

Additional Details

The CYPD3120-40LQXIES comes in a QFN package. It operates on a supply voltage range of 3 V to 5.5 V. The device includes multiple communication interfaces, such as I2C and UART, for configuration and debugging. Cypress provides comprehensive software tools and development kits to support the CYPD3120-40LQXIES, which simplify the design process and reduce time to market. It has a wide operating temperature range typically -40°C to +85°C. The part number signifies specific configuration and features related to power delivery profiles and data transfer capabilities.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Sagami
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess