EN
  • EN
  • DE

CYPCY7C1041DV3311C

Part No CYPCY7C1041DV3311C
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description Async Fast SRAM 256kx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957427-CYPCY7C1041DV3311C
Series *
Ultra Librarian 3D Model Ultra Librarian CYPCY7C1041DV3311C CAD Model

Description

The CYPCY7C1041DV33-10C is a high-performance CMOS Static RAM (SRAM) device manufactured by Cypress Semiconductor (now Infineon). It's designed for applications requiring fast access times, low power consumption, and high reliability. This SRAM provides a cost-effective memory solution for a wide range of embedded systems.

Applications

  • Networking Equipment: Routers, switches, and other networking devices utilize SRAM for high-speed data buffering and caching.
  • Industrial Control Systems: Programmable logic controllers (PLCs) and other industrial control systems use SRAM for real-time data storage and processing.
  • Medical Devices: Imaging equipment, patient monitoring systems, and other medical devices rely on SRAM for fast and reliable memory.
  • Test and Measurement Equipment: Oscilloscopes, logic analyzers, and other test equipment utilize SRAM for high-speed data acquisition and analysis.
  • Embedded Systems: General-purpose embedded systems requiring fast memory access, such as data loggers or small control circuits.

Features

  • High-Speed Access Time: Offers a fast access time of 10 ns, enabling high-performance system operation.
  • Low Power Consumption: Designed for low power operation, reducing energy consumption and heat dissipation.
  • Single 3.3V Power Supply: Operates from a single 3.3V power supply, simplifying system design and reducing power supply complexity.
  • TTL-Compatible Inputs and Outputs: Provides TTL-compatible inputs and outputs for easy interfacing with other digital components.
  • Available in Various Packages: Offered in a range of package options, including SOJ and TSOP, for flexible integration.
  • Automatic Power-Down: Includes an automatic power-down feature to further reduce power consumption when the device is not actively accessed.
  • Data Retention Capability: Retains data even when power is removed, ensuring data integrity.

Benefits

  • Improved System Performance: Fast access time enables high-speed data processing and improves overall system performance.
  • Reduced Power Consumption: Low power operation extends battery life in portable applications and reduces energy costs.
  • Simplified System Design: Single power supply requirement simplifies system design and reduces BOM cost.
  • Enhanced Reliability: Robust design and manufacturing processes ensure high reliability and data integrity.
  • Flexible Integration: Various package options allow for easy integration into a wide range of applications.
  • Reduced System Cost: Cost-effective memory solution for a variety of embedded systems.

Additional Details

The CYPCY7C1041DV33-10C has a memory density of 4 Mbit (256K x 16). The operating temperature range is typically 0°C to +70°C (commercial). It supports asynchronous read and write operations. The device utilizes a standard CMOS process technology. For detailed specifications, including timing diagrams, electrical characteristics, and package dimensions, refer to the official Cypress (Infineon) datasheet. This SRAM is often used in applications where fast memory access is critical, such as cache memory, frame buffers, and embedded processors. It is a static RAM, meaning that it does not require periodic refreshing to maintain its data, unlike dynamic RAM (DRAM).

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 100TQFP
Lowest to $91.7645
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $115.0876
GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 144MBIT PAR 361FCBGA
Need more? Email Us
Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 34LPM
Need more? Email Us
Rochester Electronics
ZBT SRAM, 64KX32, 10NS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess