EN
  • EN
  • DE

CYD18S72V18-200BGXI

Part No CYD18S72V18-200BGXI
Manufacturer Cypress Semiconductor Corp
Catalog Memory
Description FullFlex Synchronous SDR Dual Port SRAM Commercial and Industrial temperature
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165915-CYD18S72V18-200BGXI
Manufacturer Homepage www.cypress.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CYD18S72V18
Introduction Date September 26, 2005
ECCN 3A991.b.2.a
Country of Origin Taiwan
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CYD18S72V18-200BGXI CAD Model

Description

The CYD18S72V18-200BGXI is a high-speed synchronous static RAM (SSRAM) from Cypress Semiconductor. This memory device is designed for applications requiring high bandwidth and low latency, such as networking equipment, high-performance computing, and digital signal processing. The '18S72V18' indicates the memory configuration, and '200' refers to the operating frequency. The 'BGXI' denotes the package type and temperature range.

Applications:

  • Networking equipment (routers, switches)
  • High-performance computing
  • Digital signal processing (DSP)
  • Data acquisition systems
  • Medical imaging

Features:

  • 18 Mbit memory density
  • Synchronous operation
  • 200 MHz clock frequency
  • 72-bit data bus width
  • Burst mode operation

Benefits:

  • High bandwidth
  • Low latency
  • High system performance
  • Simplified memory interface
  • Increased data throughput

Additional Details:

The CYD18S72V18-200BGXI SSRAM provides a high-speed memory solution for demanding applications. Its synchronous operation simplifies memory controller design and improves timing accuracy. The 72-bit data bus width allows for transferring large amounts of data in a single clock cycle. The burst mode operation further increases data throughput by allowing multiple consecutive memory locations to be accessed with a single address. The 200 MHz clock frequency provides high bandwidth for demanding applications. The BGXI package is designed for reliable operation over a wide temperature range. This memory device is typically used in conjunction with high-performance processors and memory controllers to achieve optimal system performance.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess