EN
  • EN
  • DE

CYBLE-214015-01

Part No CYBLE-214015-01
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description Bluetooth Module V4.2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1465473-CYBLE-214015-01
Manufacturer Cypress Semiconductor Corp
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2
Frequency 2.4GHz ~ 2.5GHz
Data Rate 1Mbps
Power - Output 3dBm
Sensitivity -91dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Integrated, Trace
Memory Size 256kB Flash, 32kB SRAM
Voltage - Supply 1.71V ~ 5.5V
Current - Receiving 16.4mA
Current - Transmitting 15.6mA
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C
Package / Case 32-SMD Module
Ultra Librarian 3D Model Ultra Librarian CYBLE-214015-01 CAD Model

Description

The CYBLE-214015-01 is a highly integrated and efficient Bluetooth Module V4.2, designed by Cypress, part of Infineon Technologies, aimed at providing seamless wireless communication capabilities for a wide array of applications. This module stands out due to its support for the Bluetooth Low Energy (BLE) protocol, ensuring low power consumption alongside robust wireless connectivity. It is specifically designed to enable easy and quick integration of BLE functionality into various electronics, from health and fitness trackers to home automation devices. The module features an onboard antenna, a 32-bit ARM Cortex-M0 processor, and ample memory capacity, facilitating not only a standalone operation but also complex applications development directly on it. The CYBLE-214015-01 supports a variety of digital and analog peripherals, making it highly adaptable to different uses. Its small form factor, along with certified radio and baseband, significantly reduces the design complexity and time to market. Moreover, it offers encryption, authentication, and privacy features, ensuring secure communication. The module is a versatile choice for designers looking to incorporate reliable Bluetooth capabilities into their products with minimal effort and maximum efficiency.

You May Also Be Interested in

Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
Microchip Technology
8bit MicroController
Lowest to $11.7200
Renesas Electronics America
MCU
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 58LP 80MHz 256KB TQFP ExtInd
Lowest to $50.1785
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8090 $59.2360
9+ $12.1510 $109.3590
13+ $11.7712 $153.0256
18+ $11.3915 $205.0470
23+ $11.0118 $253.2714
31+ $9.8727 $306.0537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess