EN
  • EN
  • DE

CYBL10462-56LQXI

Part No CYBL10462-56LQXI
Manufacturer Cypress Semiconductor Corp
Catalog RF Receivers
Description IC RF TXRX+MCU BLUETOOTH 56UFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 56-UFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Cypress Semiconductor Corp
Package Tray
Product Status Obsolete
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 3dBm
Sensitivity -91dBm
Memory Size 128kB Flash, 8kB ROM, 16kB SRAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 36
Voltage - Supply 1.8V ~ 5.5V
Current - Receiving 16.4mA ~ 21.5mA
Current - Transmitting 12.5mA ~ 20mA
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 56-UFQFN Exposed Pad
Supplier Device Package 56-QFN (7x7)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 8542.39.0001
Other Names 428-3356,-CYBL10462-56LQXI,2266-CYBL10462-56LQXI,2015-CYBL10462-56LQXI,2156-CYBL10462-56LQXI,CYPCYPCYBL10462-56LQXI
Standard Package 260
Win Source Part Number 1006424-CYBL10462-56LQXI
Ultra Librarian 3D Model Ultra Librarian CYBL10462-56LQXI CAD Model

Description

The CYBL10462-56LQXI is an obsolete electronic component manufactured by Cypress Semiconductor Corp.

  • Type: TxRx + MCU RF transceiver IC
  • Frequency: 2.4GHz
  • Protocol: Bluetooth v4.1
  • Memory Size: 128kB Flash, 8kB ROM, and 16kB SRAM
  • Power Output: 3dBm
  • Sensitivity: -91dBm
  • Current Receiving: 16.4mA ~ 21.5mA
  • Current Transmitting: 12.5mA ~ 20mA
  • Voltage Supply: 1.8V ~ 5.5V
  • GPIO: 36
  • Package: 56-UFQFN Exposed Pad
  • Temperature Range: -40°C ~ 105°C

You May Also Be Interested in

NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
U-blox
M9 STANDARD PRECISION GNSS MOD
Lowest to $23.5412
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
RF Solutions
RF RECEIVER AM 433MHZ MODULE
Need more? Email Us
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5590 $52.4720
19+ $5.3818 $102.2542
29+ $5.2136 $151.1944
40+ $5.0454 $201.8160
52+ $4.8773 $253.6196
69+ $4.3727 $301.7163
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess