EN
  • EN
  • DE

CY9AF312KPMC-G-104-JNE2

Part No CY9AF312KPMC-G-104-JNE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 160KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 40MHz 160KB (160K x 8) FLASH 48-LQFP (7x7)
Manufacturer Cypress Semiconductor Corp
Series FM3 MB9A310K
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 40MHz
Connectivity CSIO, I2C, LINbus, UART/USART, USB
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 160KB (160K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name CY9AF312
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number MB9AF312KPMC-G-104-JNE2, MB9AF312KPMC-G-104-JNE2-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883042-CY9AF312KPMC-G-104-JNE2
Ultra Librarian 3D Model Ultra Librarian CY9AF312KPMC-G-104-JNE2 CAD Model

Description

The CY9AF312KPMC-G-104-JNE2 is a 32-bit microcontroller from Cypress Semiconductor Corp, part of the FM3 family. This microcontroller is based on the ARM Cortex-M3 processor core, offering a balance of performance and power efficiency. It is designed for a wide range of embedded applications requiring robust processing capabilities and low power consumption.

Applications:

  • Industrial Control Systems: Used in PLCs, motor control, and sensor interfaces.
  • Consumer Electronics: Suitable for home appliances, smart devices, and wearable technology.
  • Medical Devices: Employed in portable medical equipment, patient monitoring systems, and diagnostic tools.
  • Automotive Applications: Utilized in body control modules, dashboard systems, and engine management.

Features:

  • ARM Cortex-M3 Core: Provides a high-performance, energy-efficient 32-bit processing platform.
  • Flash Memory: Includes on-chip flash memory for program storage and data logging.
  • SRAM: Features static RAM for fast data access and processing.
  • Timers and Counters: Equipped with multiple timers and counters for precise timing and control operations.
  • Communication Interfaces: Supports UART, SPI, and I2C interfaces for serial communication with peripherals and other devices.
  • ADC/DAC: Integrated analog-to-digital and digital-to-analog converters for analog signal processing.
  • GPIO: Offers a variety of general-purpose input/output pins for interfacing with external components.
  • Low Power Modes: Includes various low-power modes to minimize energy consumption in battery-powered applications.

Benefits:

  • High Performance: The ARM Cortex-M3 core enables efficient execution of complex algorithms and real-time tasks.
  • Energy Efficiency: Low power modes and optimized architecture contribute to reduced energy consumption, extending battery life in portable devices.
  • Integration: On-chip memory and peripherals reduce the need for external components, simplifying system design and lowering costs.
  • Flexibility: The variety of communication interfaces and GPIO pins allows for easy integration with a wide range of external devices and sensors.
  • Reliability: Designed and manufactured to meet stringent quality standards, ensuring reliable operation in demanding environments.

Additional Details:

The CY9AF312KPMC-G-104-JNE2 typically operates within a specific voltage range (e.g., 2.7V to 5.5V) and temperature range (e.g., -40°C to +85°C). Detailed specifications, including memory size, clock speed, and pinout diagrams, can be found in the product datasheet provided by Cypress Semiconductor Corp. It is crucial to consult the datasheet for specific design considerations and application requirements. Packaging is likely a QFP or similar surface-mount package, suitable for automated assembly processes.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2058 $51.6174
8+ $14.1176 $112.9408
11+ $13.6765 $150.4415
16+ $13.2353 $211.7648
20+ $12.7941 $255.8820
27+ $11.4706 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess