EN
  • EN
  • DE

CY93422APCB

Part No CY93422APCB
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054442-CY93422APCB
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY93422APCB CAD Model

Description

The CY93422APCB is a microcontroller manufactured by Cypress Semiconductor Corp. It is part of their extensive range of embedded solutions designed for a variety of applications, typically involving control, communication, and data processing tasks. To determine its exact features, specifications, and target applications, it is essential to consult the official Cypress Semiconductor documentation or datasheet for this specific part number.

Applications

  • Automotive Systems: Used in body control modules, infotainment systems, and engine control units.
  • Industrial Control: Used in programmable logic controllers (PLCs), motor control systems, and sensor interfaces.
  • Consumer Electronics: Found in appliances, remote controls, and audio/video equipment.
  • Medical Devices: Integrated into portable medical devices, patient monitoring systems, and diagnostic equipment.
  • Communication Equipment: Used in wireless communication modules, networking devices, and telecommunications systems.

Features

  • High-Performance CPU Core: Features a powerful processor core for efficient execution of embedded applications.
  • Integrated Memory: Includes on-chip flash memory and SRAM for program storage and data processing.
  • Rich Peripheral Set: Offers a wide range of peripherals, including timers, UARTs, SPI, I2C, and ADCs.
  • Low Power Consumption: Designed for energy efficiency, enabling long battery life in portable devices.
  • Advanced Security Features: Incorporates security features to protect against unauthorized access and data breaches.

Benefits

  • High Processing Power: Powerful CPU core enables efficient execution of complex algorithms and real-time tasks.
  • Flexible Memory Configuration: Integrated memory provides ample storage for program code and data.
  • Versatile Peripheral Interface: Rich peripheral set allows for easy integration with a wide range of external devices and sensors.
  • Extended Battery Life: Low power consumption minimizes energy usage, extending battery life in portable applications.
  • Enhanced Security: Advanced security features protect sensitive data and prevent unauthorized access.

Additional Details

The CY93422APCB likely utilizes a surface-mount package. Supply voltage and operating temperature range are critical design considerations. Programming and debugging are typically done through JTAG or similar interfaces. Datasheets will detail precise clock speeds, memory sizes, interrupt handling, and power management features. It's crucial to consult the official Cypress documentation for the pinout, electrical characteristics, and programming specifications. Cypress provides software development tools and libraries to assist developers in creating applications for their microcontrollers and is essential for proper operation and development using this part. The device is designed for embedded use so an understanding of such systems and their development lifecycles is crucial.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Rockwell
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.0114
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess