EN
  • EN
  • DE

CY8CTMA3405-48LQI-01

Part No CY8CTMA3405-48LQI-01
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1043+
Reference case QFN
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 709983-CY8CTMA3405-48LQI-01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY8CTMA3405-48LQI-01 CAD Model

Description

The CY8CTMA3405-48LQI-01 is a CapSense® based solution from Cypress Semiconductor (now Infineon Technologies). It is part of the TrueTouch® capacitive touchscreen controller family designed for high-performance touch sensing applications. This device integrates advanced capacitive sensing technology with a robust microcontroller core to enable accurate and responsive touch input in a variety of devices.

Applications:

  • Touchscreen controllers for mobile phones
  • Tablets and other portable devices
  • Touch-based remote controls
  • Industrial control panels

Features:

  • Advanced CapSense technology: Provides high-sensitivity touch sensing.
  • Integrated microcontroller: Handles touch data processing and communication.
  • Low power consumption: Extends battery life in portable devices.
  • High signal-to-noise ratio (SNR): Ensures reliable touch detection even in noisy environments.
  • 48-pin QFN package

Benefits:

  • Precise and responsive touch input: Enhances user experience.
  • Longer battery life: Minimizes power consumption in portable devices.
  • Robust performance: Reliable operation in various environmental conditions.
  • Reduced system cost: Integration of multiple functions in a single chip.

Additional Details:

Technical Specifications:

  • Operating Voltage: 1.71V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 48-pin QFN
  • I2C and SPI communication interfaces
  • Integrated ADC for sensor data acquisition

The CY8CTMA3405-48LQI-01 is available in a compact 48-pin QFN package. It integrates a powerful microcontroller with Cypress's industry-leading CapSense technology, making it an excellent choice for high-performance touch sensing applications requiring low power consumption and reliable operation.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess