EN
  • EN
  • DE

CY8C4248BZI-L489ES

Part No CY8C4248BZI-L489ES
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description MCU 32-Bit CY8Cxxx ARM Cortex M0 RISC 256KB Flash 1.8V/2.5V/3.3V/5V 124-Pin VFBGA Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054418-CY8C4248BZI-L489ES
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY8C4248BZI-L489ES CAD Model

Description

The CY8C4248BZI-L489ES is a PSoC 4 (Programmable System-on-Chip) device from Cypress Semiconductor. It belongs to the PSoC 4 family, known for its flexibility, low power consumption, and integrated analog and digital peripherals. This device is suitable for a wide variety of embedded control and sensing applications.

Applications:

  • Internet of Things (IoT) Devices: Used in sensors, wearables, and other connected devices.
  • Home Automation: Employed in smart home controllers, lighting systems, and appliance control.
  • Industrial Control: Used in motor control, sensor interfaces, and industrial automation equipment.
  • Medical Devices: Found in portable medical devices, patient monitoring systems, and diagnostic equipment.
  • Consumer Electronics: Used in remote controls, game controllers, and other consumer products.

Features:

  • 32-bit ARM Cortex-M0 Core: Features a low-power ARM Cortex-M0 processor for efficient processing.
  • Programmable Analog Blocks: Includes configurable analog blocks, such as ADCs, DACs, comparators, and op-amps.
  • Programmable Digital Blocks: Provides flexible digital blocks, including timers, counters, PWMs, and communication interfaces.
  • CapSense Touch Sensing: Integrated CapSense technology for touch-based user interfaces.
  • Low Power Operation: Designed for ultra-low power consumption to extend battery life.
  • Flash Memory: Integrated flash memory for program storage and data logging.
  • SRAM: On-chip SRAM for data storage during operation.
  • Communication Interfaces: Supports UART, SPI, and I2C communication interfaces.

Benefits:

  • Flexibility and Customization: Programmable analog and digital blocks enable highly customized solutions.
  • Low Power Consumption: Optimized for battery-powered applications, maximizing battery life.
  • Integrated CapSense: Simplifies the development of touch-based user interfaces.
  • Scalability: Part of the PSoC 4 family, offering a range of devices to suit different application needs.
  • Ease of Use: Cypress PSoC Creator IDE simplifies development and configuration.

Technical Specifications:

  • CPU Core: 32-bit ARM Cortex-M0
  • Operating Voltage: 1.71V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Flash Memory: Up to 256KB
  • SRAM: Up to 32KB
  • ADC Resolution: Up to 12 bits
  • Communication Interfaces: UART, SPI, I2C
  • Package: Various package options available (e.g., QFN, TSSOP)

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess