EN
  • EN
  • DE

CY8C4127LQI-BL473

Part No CY8C4127LQI-BL473
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description RF MicroControllers MCU PSoC 4 BLE CY8C41x
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462354-CY8C4127LQI-BL473
Manufacturer Cypress Semiconductor Corp
Package Tray
Product Status Obsolete
Type TxRx + MCU
RF Family/Standard Bluetooth, General ISM > 1GHz
Protocol Bluetooth v4.2
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 8Mbps
Power - Output 3dB
Sensitivity -91dBm
Memory Size 128kB Flash, 8kB ROM, 16kB SRAM
Serial Interfaces I2C, SPI, UART
GPIO 36
Voltage - Supply 1.8V ~ 5.5V
Current - Receiving 16.4mA ~ 18.7mA
Current - Transmitting 14.2mA ~ 20mA
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 56-UFQFN Exposed Pad
Supplier Device Package 56-QFN (7x7)
Ultra Librarian 3D Model Ultra Librarian CY8C4127LQI-BL473 CAD Model

Description

The CY8C4127LQI-BL473 is part of Cypress's PSoC 4 BLE (Bluetooth Low Energy) portfolio, offering a powerful and flexible microcontroller unit (MCU) optimized for Bluetooth Low Energy applications. As a member of the PSoC family, it brings together PSoC's hallmark programmable mixed-signal arrays with advanced connectivity features, making it ideal for developing BLE-enabled devices. The CY8C4127LQI-BL473 includes a CapSense touch-sensing feature, making it particularly suitable for user interfaces requiring capacitive touch input. It is engineered for applications that demand low power consumption, robust wireless communication, and high system integration, such as wearable technology, health and fitness monitors, and smart home devices. Its integrated architecture, combined with Cypress's extensive software support, simplifies the development of BLE applications by reducing the complexity of wireless design and helping to bring products to market faster, with improved battery life and connectivity.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $6.9440
STMicroelectronics
MCU U575 Arm Cortex-M33 2MB UFBGA-169
Need more? Email Us
STMicroelectronics
MCU L4S5 Arm Cortex-M4 2MB LQFP-100
Lowest to $20.2223
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $11.7200

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess