The CY8C20424-12LQXIQFN32 is a CapSense Express™ capacitive touch-sensing controller from Cypress Semiconductor Corp. It is designed to enable easy and reliable touch-sensing functionality in a variety of applications. This controller integrates the necessary components to implement capacitive touch sensing, reducing the need for external components and simplifying system design. The QFN32 package is compact and suitable for space-constrained applications.
Applications
- Touch-based user interfaces
- Appliance control panels
- Lighting controls
- Industrial control panels
- Consumer electronics (e.g., remote controls, toys)
Features
- Capacitive touch-sensing interface
- Self-calibration for reliable performance
- Multiple sensor inputs
- Low power consumption
- I2C communication interface
- QFN32 package
- Configurable sensitivity and response time
Benefits
- Easy implementation of touch-sensing functionality.
- Reliable performance due to self-calibration.
- Flexible configuration through programmable parameters.
- Low power consumption extends battery life.
- Simplified communication with host microcontroller via I2C.
- Small footprint for space-constrained designs.
- Cost-effective solution for touch-sensing applications.
Additional Details
The CY8C20424-12LQXIQFN32 is a capacitive touch-sensing controller that utilizes Cypress's CapSense technology. The self-calibration feature ensures reliable performance over temperature and environmental variations. The controller supports multiple sensor inputs, allowing for the implementation of multi-touch interfaces. The low power consumption makes it suitable for battery-powered devices. The I2C communication interface allows for easy integration with a host microcontroller. The QFN32 package is compact, making it ideal for space-constrained applications. This controller is commonly used in various touch-based user interfaces, providing a reliable and cost-effective solution for implementing capacitive touch sensing. The programmable parameters allow for fine-tuning the sensitivity and response time to meet specific application requirements. The device is designed to be robust against noise and interference, ensuring stable and accurate touch detection.