The CY7C68013A-1287AXI is a highly integrated USB 2.0 microcontroller from Cypress Semiconductor. It's part of the EZ-USB FX2LP family, designed for high-speed data transfer and flexible USB device development. This microcontroller is ideal for bridging various interfaces to USB, providing a versatile solution for a wide range of applications.
Applications
- USB data acquisition systems
- USB video cameras
- USB storage devices
- USB audio interfaces
- USB industrial control systems
Features
- Integrated USB 2.0 transceiver
- Enhanced 8051 microcontroller core
- Up to 56 MHz clock speed
- Integrated FIFO buffers
- Programmable general-purpose I/Os (GPIOs)
- I2C and SPI interfaces
- Slave FIFO and GPIF (General Programmable Interface)
Benefits
- High-speed data transfer rates up to 480 Mbps
- Reduced BOM (Bill of Materials) cost due to integration
- Flexible interface options through GPIF
- Easy customization with programmable GPIOs
- Simplified USB device development
- Low power consumption
Additional Details
The CY7C68013A-1287AXI integrates a USB 2.0 transceiver, an enhanced 8051 microcontroller core, and FIFO buffers to streamline USB communication. The GPIF allows developers to define custom interfaces for connecting to various peripherals. Its low power consumption makes it suitable for battery-powered applications. The device supports various data transfer modes, including bulk, interrupt, and isochronous transfers.
This microcontroller simplifies the development of USB devices by providing a comprehensive set of features and a flexible architecture. It is commonly used in imaging applications, audio interfaces, and industrial control systems, offering a robust and efficient solution for USB connectivity.