EN
  • EN
  • DE

CY7C65210-24LTXI

Part No CY7C65210-24LTXI
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Controllers
Description IC CONTROLLER USB 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Protocol USB
Function Controller
Interface I2C
Standards USB 2.0
Supply Voltage (V) 1.71V ~ 5.5V
Supply Current 20mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-UFQFN Exposed Pad
Supplier Device Package 24-SQFN (4x4)
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 714030-CY7C65210-24LTXI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C65210-24LTXI CAD Model

Description

The CY7C65210-24LTXI is a USB controller IC designed by Cypress Semiconductor Corp.

  • Manufacturer: Cypress Semiconductor Corp
  • Type: USB Controller IC
  • Supply Current: 20mA
  • Operating Temperature: -40°C to 85°C
  • USB Standard: USB 2.0
  • Interface: I2C
  • Package: 24-SQFN (4x4)
  • Manufacturer Pack Quantity: 490
  • Supply and Demand: Balance
  • REACH: Unaffected

You May Also Be Interested in

Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
Lowest to $19.3266

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9316 $54.2476
25+ $4.0465 $101.1625
39+ $3.9200 $152.8800
53+ $3.7936 $201.0608
69+ $3.6671 $253.0299
92+ $3.2878 $302.4776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,350 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess