EN
  • EN
  • DE

CY7C4251-10JXC

Part No CY7C4251-10JXC
Manufacturer Cypress Semiconductor Corp
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 8KX9 32-PLCC / Synchronous FIFO 72K (8K x 9) Uni-Directional 100MHz 8ns 32-PLCC (11.43x13.97)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Cypress Semiconductor Corp
Series CY7C
Package Tube
Product Status Obsolete
Memory Size 72K (8K x 9)
Function Synchronous
Data Rate 100MHz
Access Time 8ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Base Product Number 7C4251
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Names CYPCYPCY7C4251-10JXC,2156-CY7C4251-10JXC-CY
Standard Package 30
Win Source Part Number 1054366-CY7C4251-10JXC
Ultra Librarian 3D Model Ultra Librarian CY7C4251-10JXC CAD Model

Description

The CY7C4251-10JXC is a high-speed, low-power First-In, First-Out (FIFO) memory device manufactured by Cypress Semiconductor. It's designed to buffer data between systems operating at different data rates. This FIFO is especially suited for applications requiring asynchronous data transfer and temporary data storage.

Applications

  • Networking equipment (routers, switches)
  • Digital signal processing (DSP) systems
  • Data acquisition systems
  • Video and image processing
  • Communication systems

Features

  • High-speed operation: Supports data rates up to 10 MHz.
  • Asynchronous operation: Allows data transfer between systems with different clock frequencies.
  • Low power consumption: Minimizes power requirements for energy-sensitive applications.
  • Bidirectional data flow: Supports both read and write operations.
  • Programmable flags: Provides status information about the FIFO's fill level.

Benefits

  • Data Rate Matching: Facilitates efficient data transfer between systems operating at different speeds, preventing data loss or bottlenecks.
  • Simplified System Design: Simplifies system design by providing a buffer between asynchronous systems.
  • Reduced Power Consumption: The low-power design extends battery life in portable applications and reduces overall system power consumption.
  • Increased System Performance: Improves system performance by buffering data and allowing systems to operate at their optimal data rates.
  • Real-time Data Processing: Improves the efficiency of data processing in real-time applications.

Additional Details

The CY7C4251-10JXC typically features a depth of 512 words and a width of 9 bits, allowing for storage of a substantial amount of data. It operates on a single 5V power supply. It is often packaged in a ceramic DIP (Dual In-line Package). The part number suffix '-10' indicates the maximum operating frequency (10 MHz). Consult the Cypress Semiconductor datasheet for complete electrical characteristics, timing diagrams, and operating conditions. It is essential to adhere to the recommended operating conditions to ensure proper functionality and reliability. Specific versions may also be available in different temperature ranges to suit various application environments.

You May Also Be Interested in

Texas Instruments
512 × 18 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLKD BI-DIR FIFO MEM 80-LQFP
Lowest to $28.5204
Renesas Electronics America
IC FIFO SYNC II 3.3V 80-TQFP / Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)
Lowest to $103.6518
Texas Instruments
256 × 36 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Need more? Email Us
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $110.7143
Texas Instruments
512 × 18 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC SYNC FIFO MEM 512X18X2 80LQFP
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086
Cypress Semiconductor Corp
256/512/1K/2K/4K x 9 Asynchronous FIFO
Lowest to $9.7932

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess