EN
  • EN
  • DE

CY7C371-66JI

Part No CY7C371-66JI
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054348-CY7C371-66JI
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C371-66JI CAD Model

Description

The CY7C371-66JI is a Programmable Electrically Erasable Logic Device (PEEL) manufactured by Cypress Semiconductor Corp. This device allows designers to implement custom logic functions, offering flexibility and integration in various digital systems. It is characterized by its reprogrammability, making it suitable for prototyping and designs where logic requirements may evolve.

Applications

  • Address decoding
  • Glue logic
  • State machine implementation
  • Peripheral control
  • Custom logic functions in embedded systems

Features

  • Programmable Electrically Erasable Logic (PEEL) architecture
  • High-speed operation (66 MHz)
  • Electrically erasable and reprogrammable
  • Low power consumption
  • JEDEC standard programming
  • Multiple I/O pins for flexible configuration

Benefits

  • Flexibility to implement custom logic functions.
  • Reprogrammability allows for design changes without hardware replacement.
  • High-speed operation ensures compatibility with fast digital systems.
  • Low power consumption extends battery life in portable applications.
  • Simplified programming using JEDEC standard tools.
  • Reduced component count and board space compared to discrete logic.

Additional Details

The CY7C371-66JI operates at a frequency of 66 MHz. The device is electrically erasable, allowing for easy reprogramming. The architecture includes configurable I/O pins, providing flexibility in implementing various logic functions. The device is typically programmed using industry-standard JEDEC files and programmers. Its low power consumption makes it suitable for battery-powered devices. This PEEL device offers a cost-effective solution for implementing custom logic, reducing component count and simplifying board design. The reprogrammability feature allows for easy design iterations and updates without requiring physical hardware changes. It's commonly used in older embedded systems and prototyping due to its ease of use and flexibility.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Bel Fuse Inc.
Lowest to $0.1640
Sagami
Need more? Email Us
NEC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess