EN
  • EN
  • DE

ADP1108AR-3.3

Part No ADP1108AR-3.3
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description UPOWER, DC-DC CONVERTER 3.3 V  /  Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series ADP1108
Package Bulk
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 3.3V
Frequency - Switching 19kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADP1108AR-3.3,ANAANAADP1108AR-3.3
Standard Package 1
Win Source Part Number 1216786-ADP1108AR-3.3
Ultra Librarian 3D Model Ultra Librarian ADP1108AR-3.3 CAD Model

Description

ADP1108AR-3.3 Voltage Regulator by Analog Devices Inc.

The ADP1108AR-3.3 is a robust voltage regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This regulator is part of their extensive line of power management solutions and is specifically engineered to provide a stable 3.3V output from a wider input voltage range. It is an ideal choice for a variety of applications, including but not limited to embedded systems, consumer electronics, and industrial equipment.

Key Features:

  • Fixed Output Voltage: The ADP1108AR-3.3 is designed to deliver a fixed output of 3.3 volts, which is a common requirement for digital circuits and microcontroller-based systems.
  • High Efficiency: This voltage regulator is optimized for high efficiency, which makes it suitable for battery-powered applications where power conservation is critical.
  • Wide Input Voltage Range: It can operate with an input voltage range that ensures flexibility in various power supply scenarios, accommodating fluctuations and different battery chemistries.
  • Thermal Protection: The device includes thermal protection features that prevent damage from overheating, thereby enhancing its reliability and lifespan.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to continue delivering a stable output even when the supply voltage is close to the output voltage, which is particularly useful during battery discharge.

Applications:

  • Portable Devices
  • Embedded Systems
  • Power Supplies
  • Microcontroller Power Management
  • Consumer Electronics
  • Industrial Instruments

The ADP1108AR-3.3 is available in a robust package that ensures easy integration into various circuit designs. Analog Devices Inc. provides comprehensive technical support, including datasheets, application notes, and design tools, to assist engineers in implementing the ADP1108AR-3.3 into their projects effectively. With its combination of features, this voltage regulator stands out as a reliable and efficient solution for maintaining stable voltages in electronic devices.

For more detailed specifications and application guidance, customers are encouraged to consult the official documentation provided by Analog Devices Inc. or to contact their support team for personalized assistance.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess