EN
  • EN
  • DE

CY7C341B-25HC

Part No CY7C341B-25HC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description UV PLD 40 ns CQCC84
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030404-CY7C341B-25HC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C341B-25HC CAD Model

Description

The CY7C341B-25HC is a high-speed Programmable Logic Device (PLD) from Cypress Semiconductor. This PLD is designed for implementing custom logic functions in a wide range of digital systems. Its high speed and flexibility make it suitable for applications requiring complex logic operations and fast processing.

Applications

  • Address Decoding: Used in memory systems for decoding addresses and selecting memory locations.
  • State Machines: Implemented in control systems to manage sequential operations and state transitions.
  • Peripheral Control: Employed in interfacing with peripherals such as sensors, actuators, and communication devices.
  • Data Encryption/Decryption: Utilized in security systems for encrypting and decrypting data streams.
  • Custom Logic Circuits: Functions as a replacement for discrete logic circuits in custom designs.

Features

  • High Speed: Offers a fast propagation delay of 25ns, enabling rapid logic operations.
  • Programmable: Can be programmed to implement a wide range of custom logic functions.
  • Flexible Architecture: Features a flexible architecture that allows for efficient implementation of complex logic designs.
  • Industry-Standard Package: Available in a standard package for ease of integration into existing systems.
  • Low Power Consumption: Designed for efficient power usage, suitable for power-sensitive applications.

Benefits

  • Improved System Performance: Fast propagation delays reduce latency and enhance overall system performance.
  • Design Flexibility: Programmability allows for customization to meet specific application needs.
  • Simplified System Integration: Standard packaging simplifies the process of integrating the PLD into existing systems.
  • Reduced Component Count: Replaces multiple discrete logic components, reducing board space and complexity.
  • Reduced Power Consumption: Low power usage extends battery life in portable applications and reduces overall system power requirements.

Additional Details

The CY7C341B-25HC operates within a specified voltage range and temperature range. It is available in various package options, including DIP and PLCC (Plastic Leaded Chip Carrier). The device is manufactured using advanced CMOS technology, which contributes to its high performance and low power consumption. Proper programming tools and techniques are essential to ensure correct logic implementation. Consult the Cypress Semiconductor datasheet for detailed specifications and programming guidelines.

You May Also Be Interested in

TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TT Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2312
TDK Corporation
Need more? Email Us
Dell
Need more? Email Us
TDK Corporation
Lowest to $0.0159
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess