EN
  • EN
  • DE

CY7C263-45JC

Part No CY7C263-45JC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 8K x 8 Power-Switched and Reprogrammable PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165407-CY7C263-45JC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C263-45JC CAD Model

Description

The CY7C263-45JC is a high-performance CMOS synchronous FIFO (First-In, First-Out) memory device, designed for applications requiring high-speed data buffering and rate matching. Utilizing Cypress's advanced CMOS technology, it offers a balance of speed, depth, and low power consumption.

Applications

  • Communication systems: buffering data in network interfaces
  • Digital signal processing: buffering data between processing stages
  • Image processing: temporary storage of image data
  • Data acquisition: buffering data from sensors or other input devices
  • Industrial control: rate matching between different system components

Features

  • High-speed operation: 45 ns cycle time
  • Synchronous operation: simplifies timing and control
  • 1024 x 9 memory organization: provides substantial data buffering capacity
  • Input Ready (IR) and Output Valid (OV) flags: simplify data transfer management
  • Full, Empty, and Half-Full flags: provide status information for FIFO control
  • Retransmit capability: supports error recovery by resending the last data word

Benefits

  • High throughput: Enables fast data transfer rates, enhancing system performance.
  • Simplified system design: Synchronous operation reduces the complexity of timing circuits.
  • Efficient data management: Status flags provide clear indications of FIFO state, improving control.
  • Error recovery: Retransmit capability allows for resending data in case of transmission errors.
  • Reduced power consumption: CMOS technology ensures low power operation, suitable for various environments.

Additional Details

The CY7C263-45JC operates synchronously, meaning that data transfers are synchronized to a clock signal, simplifying system timing. It has a memory organization of 1024 words by 9 bits, providing a larger buffering capacity compared to smaller FIFOs. The inclusion of Input Ready (IR) and Output Valid (OV) flags streamlines the data transfer process by indicating when the FIFO is ready to accept new data or when valid data is available at the output. The full, empty, and half-full flags allow for easy monitoring of the FIFO's status. The retransmit feature offers a mechanism for error recovery. Given its end-of-life status, consider lifetime buy options or direct replacements for ongoing designs.

You May Also Be Interested in

California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess