The CY7C263-25JC is a high-speed Programmable Read-Only Memory (PROM) manufactured by Cypress Semiconductor. This device is classified as END-OF-LIFE, indicating that it is no longer actively produced. It is designed for applications requiring non-volatile storage of data or code, with fast access times.
Applications
- Boot ROMs
- Code storage for embedded systems
- Lookup tables
- Configuration data storage
- Microcode storage
Features
- Fast Access Time: 25 ns access time ensures rapid data retrieval.
- Non-Volatile Storage: Data is retained even when power is removed.
- Programmable: Can be programmed with custom data or code.
- High Reliability: Designed for robust and reliable operation.
- TTL-Compatible Inputs/Outputs: Simplifies interfacing with other digital circuits.
Benefits
- Quick Data Access: Fast access time improves system performance.
- Permanent Data Storage: Non-volatile memory eliminates the need for backup batteries.
- Customizable: Programmability allows for flexible application-specific configurations.
- Stable Operation: Designed to provide consistent and reliable performance.
- Easy Integration: TTL-compatible I/O simplifies integration with existing systems.
Additional Details
The CY7C263-25JC typically operates on a 5V power supply. The JC suffix indicates a specific package type. Because it is end-of-life, availability is limited to existing inventory.