EN
  • EN
  • DE

CY7C199C-12VCT

Part No CY7C199C-12VCT
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821417-CY7C199C-12VCT
Ultra Librarian 3D Model Ultra Librarian CY7C199C-12VCT CAD Model

Description

The CY7C199C-12VCT is a high-performance CMOS Static RAM (SRAM) device manufactured by Cypress Semiconductor. It is designed for applications requiring fast access times and low power consumption. This SRAM is commonly used in various electronic systems, including embedded systems, networking equipment, and industrial control systems.

Applications

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Cache memory
  • Data logging

Features

  • Fast access time: 12 ns
  • Low power consumption
  • Single 5V power supply
  • TTL-compatible inputs and outputs
  • Available in a 32-pin SOJ package
  • Operating temperature range: 0°C to +70°C

Benefits

  • High-speed performance for demanding applications
  • Extended battery life in portable devices
  • Simplified system design
  • Easy integration with TTL logic
  • Compact size
  • Reliable operation

Technical Specifications

The CY7C199C-12VCT SRAM has a memory density of 32K x 8 bits. It operates from a single 5V power supply and has a typical operating current of 90 mA. The device features TTL-compatible inputs and outputs, simplifying integration with TTL logic circuits. The SRAM is available in a 32-pin SOJ package and operates over a temperature range of 0°C to +70°C.

The device's fast access time allows for quick data retrieval, which is crucial in real-time applications. Its low power consumption makes it suitable for battery-powered devices where power efficiency is paramount. The TTL-compatible inputs and outputs enable seamless integration with existing TTL-based systems. The compact SOJ package saves valuable board space.

The CY7C199C-12VCT is a reliable and high-performance SRAM device suitable for a wide range of applications where speed, low power consumption, and ease of integration are critical factors. Cypress Semiconductor's commitment to quality ensures that this SRAM meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess