EN
  • EN
  • DE

CY7C170A-25VCT

Part No CY7C170A-25VCT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 4K X 4 Standard SRAM 25 Ns PDSO24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054287-CY7C170A-25VCT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C170A-25VCT CAD Model

Description

The CY7C170A-25VCT is a high-performance Static Random Access Memory (SRAM) chip manufactured by Cypress Semiconductor Corp. This SRAM is designed for applications requiring fast access times and reliable data storage. It is typically used in systems where rapid read and write operations are essential, such as cache memory, high-speed data buffers, and embedded systems.

Applications

  • Cache memory in CPUs and microcontrollers
  • High-speed buffers in networking devices
  • Embedded systems requiring fast memory access
  • Graphics processing units (GPUs)
  • Industrial control systems

Features

  • Fast access time: Offers a typical access time of 25 ns, enabling quick data retrieval and storage.
  • Low power consumption: Designed for efficient power usage, making it suitable for battery-powered applications.
  • TTL-compatible inputs and outputs: Ensures easy interfacing with other TTL logic devices.
  • Single 5V power supply: Operates on a single 5-volt power supply, simplifying power system design.
  • Available in various package options: Provides flexibility for different mounting and integration requirements.

Benefits

  • Enhanced system performance: Fast access times reduce latency and improve overall system responsiveness.
  • Extended battery life: Low power consumption extends operational time in portable devices.
  • Simplified integration: TTL compatibility allows for seamless connection with existing logic circuits.
  • Reduced power supply complexity: Single 5V operation simplifies power supply design and reduces component count.
  • Design versatility: Multiple package options enable optimal integration into diverse system architectures.

The CY7C170A-25VCT is a dependable and efficient memory solution for applications demanding speed, low power consumption, and ease of integration. Its robust design and consistent performance make it a preferred choice for engineers developing high-performance and energy-efficient systems. Its use cases range from enhancing CPU performance through cache memory to enabling rapid data processing in embedded systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Sagami
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess