EN
  • EN
  • DE

CY7C144-55JXC

Part No CY7C144-55JXC
Manufacturer Cypress Semiconductor Corp
Catalog RAM
Description 8K x 8/9 Dual-Port Static RAM with SEM, INT, BUSY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Dual Port, Asynchronous
Memory Size 64Kb (8K x 8)
Write Cycle Time - Word, Page 55ns
Access Time 55ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC (24.23x24.23)
Win Source Part Number 1165194-CY7C144-55JXC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Family Name CY7C144
Introduction Date September 16, 1996
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY7C144-55JXC CAD Model

Description

The CY7C144-55JXC is a high-performance CMOS Static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. This SRAM is designed for applications demanding fast access times and low power consumption. It's particularly well-suited for systems requiring high data throughput and reliable data storage.

Applications:

  • Cache Memory: Used as cache memory in processors and other high-speed systems to reduce memory access latency.
  • Buffer Memory: Employed as buffer memory in data acquisition systems and communication equipment.
  • Embedded Systems: Integrated into embedded systems for real-time data storage and processing.
  • Networking Devices: Utilized in routers, switches, and other networking equipment for packet buffering and lookup tables.
  • Test and Measurement Equipment: Found in oscilloscopes, logic analyzers, and other instruments for high-speed data capture and storage.

Features:

  • Fast Access Time: Offers a fast access time of 55 ns, ensuring rapid data retrieval.
  • Low Power Consumption: Designed for low operating current, making it suitable for battery-powered and energy-efficient applications.
  • Wide Operating Voltage: Operates over a broad voltage range, providing flexibility in system design.
  • Data Retention: Provides excellent data retention characteristics, ensuring data integrity.
  • CMOS Technology: Employs CMOS technology for optimal performance and efficiency.
  • Industry-Standard Packaging: Available in standard packages for easy integration into existing systems.

Benefits:

  • Enhanced System Performance: Fast access times contribute to overall system speed and responsiveness.
  • Extended Battery Life: Low power consumption enables longer operation in portable devices.
  • Reliable Data Storage: Ensures data integrity even in fluctuating power conditions.
  • Simplified Integration: Standard packaging simplifies the design and assembly process.
  • Cost-Effective Solution: Provides a balance of performance and cost for various applications.

The CY7C144-55JXC is often chosen for applications where SRAM is preferred over DRAM due to its faster access times and simpler control circuitry. Its non-volatile nature and low power consumption make it a suitable choice for applications requiring high reliability and efficiency. Commonly used in high-performance applications that demand rapid data access and storage.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
Contact for details
Lowest to $14.6893
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
DRAM Chip RLDRAM 288M-Bit 8Mx36 1.8V 144-Pin U-BGA Tray
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess