EN
  • EN
  • DE

CY7C1380B-133AC

Part No CY7C1380B-133AC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 512K x 36/1M x 18 Pipelined SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165101-CY7C1380B-133AC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1380B-133AC CAD Model

Description

The CY7C1380B-133AC is a high-performance synchronous pipelined burst SRAM (Static Random-Access Memory) device manufactured by Cypress Semiconductor. This SRAM is designed for applications requiring high bandwidth and low latency, making it suitable for use in networking, telecommunications, and high-performance computing systems. The device features a synchronous interface, which simplifies system design and improves performance. It also supports burst read and write operations, allowing for fast data transfers.

Applications

  • Networking equipment (routers, switches)
  • Telecommunications systems
  • High-performance computing
  • Data acquisition systems
  • Image processing

Features

  • High-speed clock frequency (133 MHz)
  • Synchronous operation
  • Pipelined burst architecture
  • Fast access time
  • Low power consumption
  • On-chip address counter
  • Byte write enable
  • Available in various package options

Benefits

  • Improved system performance due to fast access times
  • Simplified system design with synchronous interface
  • Increased data throughput with burst read/write operations
  • Reduced power consumption
  • Enhanced system reliability

Additional Details

The CY7C1380B-133AC typically operates at a voltage of 3.3V. It supports various burst modes, allowing for flexible data transfer schemes. The on-chip address counter simplifies burst operations by automatically incrementing the address. The byte write enable feature allows for selective writing of data bytes. The device is available in a variety of package options to meet different system requirements. The CY7C1380B-133AC is designed to meet the demands of high-performance applications requiring fast and reliable memory access. It is part of Cypress's broad portfolio of SRAM products, offering a range of speed, density, and package options.

Note: This part is marked as END-OF-LIFE, meaning it may no longer be actively manufactured. Consider checking with Cypress or distributors for availability and potential replacement options.

You May Also Be Interested in

Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Atmel
2-Wire Serial EEPROM
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Rohm Semiconductor
Zener diode
Lowest to $1.5847
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess