EN
  • EN
  • DE

CY7C1360B-200AI

Part No CY7C1360B-200AI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 9-Mbit (256K x 36/512K x 18) Pipelined SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165045-CY7C1360B-200AI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1360B-200AI CAD Model

Description

The CY7C1360B-200AI is a high-speed synchronous Static RAM (SRAM) from Cypress Semiconductor, designed for applications requiring fast data access and high bandwidth. It operates at a frequency of 200 MHz.

Applications:

  • Networking Equipment (Routers, Switches)
  • High-Performance Computing Systems
  • Graphics Cards
  • Digital Signal Processing (DSP)
  • Data Communication Systems

Features:

  • High-Speed Operation: 200 MHz
  • Synchronous Architecture
  • High Bandwidth
  • Fast Access Times
  • Available in various packages (e.g., TQFP, BGA)

Benefits:

  • Enables High-Speed Data Transfer
  • Improves System Performance
  • Simplifies Memory Interface
  • Suited for Demanding Applications
  • Offers Design Flexibility with Various Package Options

Detailed Specs:

The CY7C1360B-200AI is engineered for demanding applications that need quick data retrieval. Its synchronous design and fast clock speed contribute to its high bandwidth capabilities. The specific voltage requirements and memory organization details are best found within the device's datasheet. It's frequently utilized in scenarios where memory access speed is critical for optimal performance, such as in networking and graphic processing environments. It comes in various package types to support diverse board layouts and overall system requirements. Due to the EOL status, finding direct replacements may require careful consideration of alternative SRAM solutions with similar performance specifications.

You May Also Be Interested in

California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess