EN
  • EN
  • DE

A19300LUBATN-RWPE-A

Part No A19300LUBATN-RWPE-A
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Position, Proximity, Speed (Modules)
Description ASIL-COMPLIANT HALL-EFFECT WHEEL / Magnetic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules)
Mfr Allegro MicroSystems
Series *
Package Tape & Reel
Base Product Number A19300
Standard Package 12,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1347047-A19300LUBATN-RWPE-A
Ultra Librarian 3D Model Ultra Librarian A19300LUBATN-RWPE-A CAD Model

Description

The 1347047-A19300LUBATN-RWPE-A is a position, proximity, and speed module in the magnetic sensors category from Allegro MicroSystems.

  • Packaging: Tape and Reel
  • Standard Package: 12,000
  • Sensitivity: 100mV/A
  • Sensing Range: -20 A to 20 A
  • Supplier Device Package: Not Specified
  • Embedded: No
  • REACH: Not Affected
  • MSL Level: 3 (168 Hours)
  • ECCN: EAR99

You May Also Be Interested in

Littelfuse Inc.
SENSOR REED SW SPST-NC W LEADS
Need more? Email Us
ZF Electronics
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Lowest to $19.3369
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Lowest to $4.4227
Allegro MicroSystems, LLC
Magnetic GMR (Giant Magnetoresistive) Digital PC Pin 3-SIP Module, Formed Leads
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NC W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Lowest to $4.2654
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess