EN
  • EN
  • DE

CY7C1306BV18-200BZC

Part No CY7C1306BV18-200BZC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021823-CY7C1306BV18-200BZC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C1306BV18-200BZC CAD Model

Description

The CY7C1306BV18-200BZC is a high-performance synchronous pipelined burst SRAM (Static Random-Access Memory) from Cypress Semiconductor. It is organized as 128K x 36 bits or 256K x 18 bits, configurable via pin selection, offering a total memory capacity of 4.5 Mbit. The '-200' indicates a maximum clock frequency of 200 MHz, suitable for high-speed applications. 'BV18' signifies an operating voltage of 1.8V, and 'BZC' likely refers to the package type and temperature range.

Applications

  • Networking equipment (routers, switches, line cards)
  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Image processing applications
  • High-performance embedded systems

Features

  • High-speed synchronous operation: Up to 200 MHz clock frequency.
  • Configurable organization: Can be configured as 128K x 36 bits or 256K x 18 bits.
  • 1.8V power supply: Low voltage operation for reduced power consumption.
  • Pipelined burst architecture: Optimizes data throughput.
  • On-chip address counter: Simplifies memory access.
  • Byte write capability: Allows writing individual bytes within a word.
  • TTL-compatible inputs and outputs: Easy integration with other logic devices.

Benefits

  • High bandwidth: Enables rapid data transfer in demanding applications.
  • Low power consumption: Suitable for energy-sensitive applications.
  • Flexible memory organization: Adapts to various data widths and system requirements.
  • Simplified interface: Synchronous operation and on-chip address counter simplify system design.
  • High reliability: Cypress Semiconductor is known for producing reliable memory devices.

Additional Details

The CY7C1306BV18-200BZC operates from a 1.8V power supply, making it suitable for low-power applications. Its synchronous pipelined burst architecture enables high data throughput, while the on-chip address counter simplifies memory access. The byte write capability allows for writing individual bytes within a word, providing added flexibility. The specific details of the package type (BZC) and operating temperature range are detailed in the Cypress Semiconductor datasheet. This SRAM is designed for high-performance applications, particularly in networking and data processing environments where high speed and low power are critical.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
ON Semiconductor
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess