EN
  • EN
  • DE

CY7C1302CV25-133BZC

Part No CY7C1302CV25-133BZC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031030-CY7C1302CV25-133BZC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C1302CV25-133BZC CAD Model

Description

The CY7C1302CV25-133BZC is a synchronous pipelined burst SRAM (Static Random Access Memory) device manufactured by Cypress Semiconductor. It is organized as 256K x 8 bits and is designed for high-performance cache and memory applications where fast access times and high bandwidth are crucial.

Applications:

  • High-performance cache memory in CPUs and GPUs
  • Networking equipment (routers, switches)
  • Digital signal processing (DSP) systems
  • Image processing systems
  • High-speed data acquisition
  • Embedded systems requiring fast memory access

Features:

  • High-speed access: 133 MHz clock frequency
  • Synchronous operation: Aligns memory operations with the system clock for optimal timing
  • Pipelined burst architecture: Supports burst read/write operations for increased bandwidth
  • 256K x 8 memory organization: Provides 2,097,152 bits of storage
  • 2.5V power supply: Operates at a low voltage for reduced power consumption
  • TTL-compatible inputs and outputs: Easy integration with standard logic devices
  • Zero dead cycles

Benefits:

  • Increased system performance: High clock frequency and burst architecture enable faster data throughput
  • Simplified memory control: Synchronous operation simplifies memory controller design
  • Reduced power consumption: Low voltage operation reduces overall system power requirements
  • Improved system reliability: Stable synchronous operation ensures reliable data access
  • Optimized memory bandwidth: Pipelined burst architecture maximizes data transfer efficiency

Additional Details:

The CY7C1302CV25-133BZC incorporates advanced CMOS technology to achieve its high speed and low power characteristics. It utilizes a pipelined architecture to minimize latency and maximize bandwidth. The device features TTL-compatible inputs and outputs for easy integration with other system components. It is designed for applications where high-speed, high-bandwidth memory access is essential. The 133MHz clock frequency ensures the device can keep pace with modern processors and digital systems. It is often used in memory modules and systems needing rapid memory access.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess