EN
  • EN
  • DE

M30626MJP-A00FP

Part No M30626MJP-A00FP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829139-M30626MJP-A00FP
Ultra Librarian 3D Model Ultra Librarian M30626MJP-A00FP CAD Model

Description

The M30626MJP-A00FP is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It is designed for embedded control applications and provides a range of integrated peripherals and features.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor controllers, and other industrial automation equipment.
  • Consumer Electronics: Found in appliances, remote controls, and other consumer devices.
  • Automotive Systems: Employed in automotive control units (ECUs) for various functions.
  • Medical Devices: Used in medical equipment such as patient monitoring systems.
  • Security Systems: Found in alarm systems, access control systems, and surveillance equipment.

Features:

  • CPU Core: Based on a Renesas proprietary CPU core architecture.
  • Memory: Integrated Flash memory and SRAM for program storage and data processing.
  • Timers: Multiple timers for various timing and control functions.
  • Communication Interfaces: Includes UART, SPI, and I2C interfaces for serial communication.
  • Analog Peripherals: Integrated ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter) for analog signal processing.

Benefits:

  • Versatile Control: Suitable for a wide range of embedded control applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Real-Time Performance: Provides deterministic performance for real-time applications.

Additional Details:

The M30626MJP-A00FP operates at a specified voltage range and temperature range. It is typically packaged in a QFP (Quad Flat Package). Detailed specifications, including clock speed, memory size, and peripheral configurations, are available in the Renesas datasheet. Software development tools, such as compilers and debuggers, are available to support application development. Specific interrupt vectors, power consumption characteristics under different operating modes, and pinout diagrams are detailed in the device's datasheet.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess