The CY7C1250V18-375BZXC is a high-performance synchronous pipelined burst SRAM (Static Random Access Memory) from Cypress Semiconductor. It's designed for high-bandwidth memory applications requiring fast access times and synchronous operation.
Applications
- Networking equipment
- Data communication systems
- High-speed data acquisition
- High performance computing
- Test and measurement equipment
Features
- 375 MHz clock frequency
- 18-Mbit density
- Synchronous operation
- Pipelined burst architecture
- Fast cycle time
- High bandwidth
- 1.8V power supply
Benefits
- High data throughput
- Improved system performance
- Reduced latency
- Easy integration into high-speed systems
Additional Details
The CY7C1250V18-375BZXC operates on a 1.8V power supply, contributing to lower power consumption compared to higher voltage devices. The synchronous operation simplifies memory control and timing. The pipelined burst architecture allows for continuous data transfer at high speeds. The device is typically available in BGA (Ball Grid Array) packages for efficient board mounting and signal integrity. The specific burst length is configurable, depending on the system requirements.