EN
  • EN
  • DE

CY7C109B-12VCT

Part No CY7C109B-12VCT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054214-CY7C109B-12VCT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C109B-12VCT CAD Model

Description

The CY7C109B-12VCT is a high-performance CMOS Static RAM (SRAM) manufactured by Cypress Semiconductor Corp. This SRAM device is known for its fast access times, low power consumption, and high reliability, making it suitable for a variety of applications where quick data storage and retrieval are critical.

Applications:

  • Cache Memory: Used in systems requiring fast data access, such as CPUs and GPUs, to store frequently used data.
  • Buffer Memory: Employed in communication systems, networking equipment, and data acquisition systems to buffer data for efficient transmission and processing.
  • Data Storage in Embedded Systems: Integrated into various embedded systems, including industrial control systems, automotive systems, and medical devices, for temporary data storage and processing.
  • Digital Signal Processing (DSP): Utilized in DSP applications to store and process data in real-time.
  • Test and Measurement Equipment: Found in oscilloscopes, logic analyzers, and other test equipment for high-speed data capture and storage.

Features:

  • Fast Access Time: Offers a fast access time of 12 ns, ensuring quick data retrieval and storage.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices and energy-efficient systems.
  • High Reliability: Designed for high reliability and long-term operation in demanding environments.
  • CMOS Technology: Based on CMOS technology, providing high performance and low power consumption.
  • Operating Voltage: Operates on a single 5V power supply.
  • Package Type: Available in various package types, including SOIC and TSOP.
  • Temperature Range: Operates over a wide temperature range, suitable for industrial and automotive applications.

Benefits:

  • Improved System Performance: Fast access times enhance overall system performance and responsiveness.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices and reduces energy costs in stationary systems.
  • Enhanced Reliability: High reliability ensures stable and long-term operation.
  • Easy Integration: Standard package options simplify integration into existing and new designs.
  • Versatile Applications: Suitable for a wide range of applications, from consumer electronics to industrial control systems.

Additional Details:

The CY7C109B-12VCT is a 64K x 1 Static RAM. Key specifications include a supply voltage of 5V, operating temperature range (typically commercial or industrial), and various package options depending on the specific part number. For detailed electrical characteristics, timing diagrams, and package dimensions, refer to the Cypress Semiconductor datasheet.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess