The CY7C1049DV33-10ZXC is a high-performance CMOS Static RAM (SRAM) device with a capacity of 512K x 8 bits. It is engineered for applications requiring rapid data access and minimal power usage, rendering it appropriate for diverse memory applications in embedded systems, networking, and data processing.
Applications:
- Embedded Systems
- Networking Equipment
- Data Processing Systems
- Cache Memory
- Buffer Memory
Features:
- High-speed access time: 10 ns
- Low active power consumption
- Low standby power consumption
- TTL-compatible inputs and outputs
- Single 3.3V power supply
- 512K x 8 bit organization
Benefits:
- Expedited data access enhancing system performance.
- Diminished power consumption prolonging battery life in portable contexts.
- Streamlined integration with standard TTL logic.
- Extensive operating voltage scope providing design adaptability.
- Elevated reliability warranting sustained system steadiness.
Additional Details:
The CY7C1049DV33-10ZXC is powered by a single 3.3V supply and boasts fully static operation, negating the necessity for clocks or refresh cycles. Its TTL-compatible inputs and outputs permit facile integration with a broad spectrum of microprocessors and microcontrollers. The device's low power demand is a result of CMOS technology, establishing it as a superb selection for energy-efficient endeavors. It finds prevalent utilization in domains where swiftness and low power usage are critical criteria. The SRAM is obtainable in an assortment of package alternatives to accommodate varying board arrangements and assembly methodologies.