EN
  • EN
  • DE

CY7C1041-20ZC

Part No CY7C1041-20ZC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 256K x 16 Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164776-CY7C1041-20ZC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7C1041-20ZC CAD Model

Description

The CY7C1041-20ZC is a high-performance CMOS static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. It is organized as 262,144 words by 4 bits. This SRAM is designed for applications requiring fast access times and low power consumption. Despite its END-OF-LIFE status, it's crucial to understand its functionalities for legacy system support and potential replacement component analysis.

Applications

  • Cache Memory: Commonly used in microprocessor-based systems as cache memory to improve system performance.
  • Embedded Systems: Integrated into various embedded systems requiring fast data storage and retrieval.
  • Networking Equipment: Found in networking devices such as routers and switches for buffering and data storage.
  • Industrial Control Systems: Utilized in industrial control systems for real-time data logging and processing.

Features

  • High-Speed Access Time: Offers a fast access time of 20 ns, enabling quick data access.
  • Low Power Consumption: Designed for low power operation, suitable for battery-backed applications.
  • CMOS Technology: Utilizes CMOS technology for improved performance and reduced power consumption.
  • TTL-Compatible I/O: Features TTL-compatible inputs and outputs for easy integration with other digital components.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system design.

Benefits

  • Improved System Performance: The fast access time enhances overall system performance by reducing memory access latency.
  • Energy Efficiency: Low power consumption allows for energy-efficient operation, extending battery life in portable devices.
  • Easy Integration: TTL-compatible I/O and a single power supply requirement simplify integration into existing systems.
  • Reliable Operation: Cypress Semiconductor's reputation for quality ensures reliable and stable performance.

Additional Details

The CY7C1041-20ZC operates within a specified temperature range and is available in various package options. The SRAM utilizes a standard parallel interface for read and write operations. It is commonly used in systems requiring non-volatile storage with battery backup, ensuring data retention during power outages. Refer to the Cypress Semiconductor datasheet for precise electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

Atmel
2-Wire Serial EEPROM
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess