EN
  • EN
  • DE

CY7C102112VCTSOJ44

Part No CY7C102112VCTSOJ44
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054192-CY7C102112VCTSOJ44
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C102112VCTSOJ44 CAD Model

Description

The CY7C102112VCTSOJ44 is a high-performance CMOS static RAM (SRAM) device from Cypress Semiconductor. This SRAM is designed to provide fast access times, low power consumption, and high reliability, making it suitable for a wide range of memory applications.

Applications:

  • Cache memory in embedded systems
  • Buffer memory for high-speed data acquisition
  • Look-up tables in signal processing applications
  • High-speed storage in networking equipment
  • Code storage in microcontrollers

Features:

  • High-speed access: Provides very fast read and write cycles, improving system performance.
  • Low power consumption: Reduces energy usage, making it suitable for battery-powered devices.
  • Operating voltage: Specified operating voltage for reliable performance.
  • TTL-compatible inputs/outputs: Simplifies interfacing with other TTL logic devices.
  • SOJ package: Compact Surface Mount package.
  • Data retention capability: Retains data even when power is removed.

Benefits:

  • Enhanced system speed: Fast access times improve overall system throughput.
  • Reduced power usage: Low power consumption extends battery life and reduces heat generation.
  • Simplified integration: TTL-compatible I/O makes interfacing with other components easier.
  • Increased reliability: Robust design ensures stable operation over a wide range of conditions.
  • Compact footprint: SOJ package saves board space.

Additional Details:

The CY7C102112VCTSOJ44 is typically used in systems requiring fast and reliable memory. The device operates over a specified temperature range. For comprehensive technical specifications, timing diagrams, and application notes, consult the official Cypress Semiconductor datasheet for the CY7C102112V series. It is a 256K x 8 bit memory device.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.5965

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess