EN
  • EN
  • DE

CY7C1020V33L-10ZC

Part No CY7C1020V33L-10ZC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 32K x 16 Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164731-CY7C1020V33L-10ZC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1020V33L-10ZC CAD Model

Description

The CY7C1020V33L-10ZC is a high-performance CMOS static RAM (SRAM) device from Cypress Semiconductor. It's designed for high-speed memory applications requiring low power consumption. This SRAM provides fast access times and operates at 3.3V, making it suitable for use in a wide range of embedded systems and memory-intensive applications.

Applications

  • Cache memory in embedded systems
  • Buffer memory for data acquisition
  • Look-up tables in networking devices
  • Memory for digital signal processing (DSP) applications
  • High-speed storage in portable devices

Features

  • High-speed access time: 10 ns access time for rapid data retrieval.
  • Low voltage operation: Operates at 3.3V for reduced power consumption.
  • CMOS technology: Provides low power dissipation.
  • TTL-compatible inputs and outputs: Easy integration with standard logic circuits.
  • Byte High and Byte Low control: Allows for flexible memory organization.

Benefits

  • Increased system performance: Fast access times enhance data processing speed and system responsiveness.
  • Reduced power consumption: 3.3V operation minimizes energy usage, extending battery life in portable applications.
  • Simplified design: TTL compatibility simplifies integration into existing systems.
  • Reliable operation: Cypress Semiconductor's manufacturing ensures high reliability and long-term performance.

Additional Details

The CY7C1020V33L-10ZC operates with a single 3.3V power supply and features a standard SRAM interface for easy control. The 'ZC' suffix likely refers to the package type, but the specific details can vary. Refer to Cypress Semiconductor's datasheet for precise electrical characteristics, timing diagrams, pinout information, and package dimensions. Static RAMs like this retain data as long as power is supplied, making them ideal for applications requiring persistent memory.

You May Also Be Interested in

Atmel
2-Wire Serial EEPROM
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess