EN
  • EN
  • DE

CY7C100615VC

Part No CY7C100615VC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 256K X 4 Standard SRAM 15 Ns PDSO28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1054180-CY7C100615VC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C100615VC CAD Model

Description

The CY7C100615VC is a high-performance CMOS Static RAM (SRAM) manufactured by Cypress Semiconductor Corp. It is designed for applications requiring fast access times and low power consumption. This SRAM is typically organized with a specific memory capacity suitable for embedded systems and other memory-intensive tasks. The '15' in the part number often indicates an access time of 15 ns.

Applications:

  • Embedded systems
  • Networking devices
  • Industrial control systems
  • Medical equipment
  • Automotive electronics

Features:

  • Fast access time: 15 ns
  • Low power consumption
  • Operating voltage: typically 3.3V or 5V (check datasheet)
  • TTL-compatible inputs and outputs
  • Available in various package options (e.g., SOJ, TSOP)

Benefits:

  • High-speed data retrieval enhances system performance.
  • Low power consumption extends battery life in portable applications.
  • TTL compatibility simplifies integration with other digital components.
  • Versatile package options allow for flexible system design.

Additional Details:

The CY7C100615VC SRAM leverages advanced CMOS technology to achieve a combination of high speed and low power dissipation. The 15ns access time allows for quick data access, reducing latency and improving overall system responsiveness. The low power consumption makes it well-suited for battery-powered devices and energy-sensitive applications. Its TTL-compatible inputs and outputs allow easy interfacing with other digital logic circuits.

The CY7C100615VC is available in several different package types, allowing for flexibility in system design and PCB layout. It is typically offered in both commercial and industrial temperature ranges, making it suitable for a wide variety of operating environments. Refer to the specific datasheet for detailed information on voltage levels, temperature ranges, and other electrical characteristics.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.0104
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess