The CY7C0852V-167BBC is a dual-port, synchronous SRAM memory chip with a memory size of 4.5Mbit. Manufactured by Cypress Semiconductor Corp, this memory chip is designed for memory applications in integrated circuits (ICs).
- It features: a volatile memory type, meaning that it requires continuous power supply to retain data.
- The CY7C0852V-167BBC operates @: a voltage supply range of 3.135V to 3.465V, making it compatible with a variety of power sources.
- It is designed for: surface mount mounting type and comes in a 172-LBGA package.
- The operating temperature range of: 0°C to 70°C allows for reliable performance in various environments.
- With its parallel memory interface: this SRAM memory chip provides seamless integration with other components.
- The clock frequency of: 167 MHz ensures fast and efficient data processing.
- Overall: the CY7C0852V-167BBC is a reliable and efficient memory solution for electronic devices and systems.