EN
  • EN
  • DE

CY7C036-20AC

Part No CY7C036-20AC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054177-CY7C036-20AC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C036-20AC CAD Model

Description

The CY7C036-20AC is a high-speed Asynchronous FIFO (First-In, First-Out) memory device manufactured by Cypress Semiconductor. This FIFO is designed to buffer data between systems operating at different clock speeds or asynchronous data transfer rates. Its key features include fast access times, high data throughput, and easy integration into digital systems.

Applications

  • Data acquisition systems
  • Digital signal processing (DSP)
  • Communication interfaces
  • Video processing
  • Industrial automation

Features

  • Asynchronous operation: Allows data transfer between independent clock domains.
  • High-speed access: 20ns access time for fast data throughput.
  • 512 x 9 memory array: Provides ample storage capacity for data buffering.
  • Flag outputs: Indicate FIFO status (empty, full, almost empty, almost full).
  • Retransmit capability: Allows data to be reread without overwriting.
  • Low power consumption: Minimizes energy usage in various applications.

Benefits

  • Efficient data buffering: Facilitates smooth data flow between asynchronous systems.
  • Increased system performance: High-speed access ensures quick data retrieval and storage.
  • Simplified system design: Asynchronous operation reduces the need for complex synchronization logic.
  • Reliable data transfer: Flag outputs provide accurate FIFO status for data integrity.
  • Reduced power consumption: Low power operation improves overall system efficiency.

Additional Details

The CY7C036-20AC operates from a 5V power supply and is typically available in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package for easy integration into circuit boards. The device supports a data width of 9 bits, providing additional parity or control bits along with the standard 8-bit data. The asynchronous nature of the FIFO allows independent read and write operations, making it ideal for applications where the data source and destination operate at different rates.

Detailed specifications, including timing diagrams, electrical characteristics, and package dimensions, can be found in the Cypress Semiconductor datasheet. The FIFO status flags (empty, full, almost empty, almost full) allow external logic to monitor the FIFO's state and prevent data overruns or underruns. The retransmit capability provides additional flexibility by allowing data to be reread without being overwritten, which is useful in certain error recovery scenarios.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess