EN
  • EN
  • DE

CY7C025AV-20AC

Part No CY7C025AV-20AC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 128KBIT PARALLEL 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 20 ns 100-TQFP (14x14)
Manufacturer Cypress Semiconductor Corp
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-TQFP (14x14)
Family Name CY7C025
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Quantity per package 180
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916344-CY7C025AV-20AC
Ultra Librarian 3D Model Ultra Librarian CY7C025AV-20AC CAD Model

Description

The CY7C025AV-20AC is a dual-port, asynchronous memory IC designed by Cypress Semiconductor Corp.

  • Memory Size: 128Kb (8K x 16)
  • Operating Speed: 20 ns
  • Package: 100-LQFP
  • Packaging: Tray
  • Status: Obsolete
  • Family Name: CY7C025
  • Supply and Demand Status: Balanced
  • Units per Package: 180
  • MSL Level: 3 (168 hours)
  • REACH Status: Unaffected
  • HTSUS Code: 8542.32.0041

You May Also Be Interested in

Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Samsung
SRAM 4MX18
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351
Samsung
SRAM 16MBit
Need more? Email Us
Samsung
SRAM 512kx8
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.7837 $103.7837
2+ $100.4353 $200.8706
3+ $97.0870 $291.2610
4+ $87.0443 $348.1772
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess