The F160ZS474K400V is a metallized film capacitor manufactured by Kemet. It's designed for general-purpose applications requiring high stability and reliability. These capacitors are commonly used in various electronic circuits for filtering, bypassing, and energy storage.
Applications:
- Power Supplies: Used for filtering and smoothing DC voltage in power supplies.
- Audio Equipment: Employed in audio circuits for signal coupling and decoupling.
- Lighting Ballasts: Used for power factor correction in lighting ballast circuits.
- Motor Control: Used in motor drives and control systems for filtering and energy storage.
- General Purpose Electronics: Applied in various electronic circuits for filtering, bypassing, and energy storage.
Features:
- Metallized Film Construction: Provides high stability and reliability.
- Self-Healing Properties: Offers self-healing capabilities for improved reliability.
- High Voltage Rating: Rated for 400V operation.
- Low Dissipation Factor: Minimizes energy loss in the capacitor.
- Wide Operating Temperature Range: Suitable for use in a wide range of operating temperatures.
Benefits:
- Stable Performance: Provides stable performance over a wide range of conditions.
- Long Lifespan: Offers a long operational lifespan.
- High Reliability: Ensures high reliability in demanding applications.
- Compact Size: Available in a compact size for space-constrained applications.
- Cost-Effective: Provides a cost-effective solution for various applications.
Additional Details:
The F160ZS474K400V capacitor has a capacitance of 0.47µF (474nF) with a tolerance of ±10% (indicated by the 'K' in the part number). It is a radial leaded capacitor, making it easy to mount on printed circuit boards. The capacitor is typically non-inductive, making it suitable for high-frequency applications. The operating temperature range is typically from -40°C to +85°C or higher. Kemet provides detailed datasheets that specify the electrical characteristics, dimensions, and other relevant information about the capacitor.