EN
  • EN
  • DE

CY7C025-15AI

Part No CY7C025-15AI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 4K x 16/18 and 8K x 16/18 Dual-Port Static RAM with SEM, INT, BUSY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164571-CY7C025-15AI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C025-15AI CAD Model

Description

The CY7C025-15AI is a high-performance, low-power asynchronous static RAM (SRAM) device manufactured by Cypress Semiconductor. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for various memory-intensive tasks in embedded systems, industrial control, and communication equipment.

Applications

  • High-speed cache memory
  • Buffer memory in data acquisition systems
  • Look-up tables in networking equipment
  • Memory for digital signal processing (DSP)
  • Embedded systems requiring fast and low power SRAM

Features

  • High-speed access time: 15 ns access time ensures quick data retrieval.
  • Low power consumption: Reduces overall system power requirements.
  • Asynchronous operation: Simplified memory control interface.
  • TTL-compatible inputs and outputs: Easy integration with TTL logic circuits.
  • Available in various package options: Suitable for different board layouts and mounting requirements.

Benefits

  • Improved system performance: Fast access times lead to quicker data processing and enhanced system responsiveness.
  • Reduced power consumption: Low power operation results in energy savings and extended battery life in portable devices.
  • Simplified integration: TTL compatibility and asynchronous operation streamline the design process.
  • Increased reliability: Cypress Semiconductor's manufacturing processes ensure high reliability and long-term performance.

Additional Details

The CY7C025-15AI operates from a single 5V power supply. It offers a standard asynchronous memory interface. The specific package type, like PDIP or SOIC, can vary, influencing the physical mounting and board layout considerations. Refer to the Cypress Semiconductor datasheet for detailed electrical characteristics, timing diagrams, and package dimensions. This SRAM is suitable for applications needing fast read/write cycles and is designed to retain data as long as power is applied.

You May Also Be Interested in

Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess